Image Supply, Inc. Tolco™ Stripper Stop™ - 4 1/2" x 36" 280149

Description
Available in various sizes. Prevents chemicals and liquids from running through doorways. Wheeled equipment rolls across easily. Reusable and disposable. Saves labor & materials. Super absorbent fibers; moisture-proof backing. 4 1/2" x 36", 4/10/cs
Description
Available in various sizes. Prevents chemicals and liquids from running through doorways. Wheeled equipment rolls across easily. Reusable and disposable. Saves labor & materials. Super absorbent fibers; moisture-proof backing. 4 1/2" x 36", 4/10/cs

Suppliers

Company
Product
Description
Supplier Links
Tolco™ Stripper Stop™ - 4 1/2" x 36" - 280149 - Image Supply, Inc.
Lumberton, NC, USA
Tolco™ Stripper Stop™ - 4 1/2" x 36"
280149
Tolco™ Stripper Stop™ - 4 1/2" x 36" 280149
Available in various sizes. Prevents chemicals and liquids from running through doorways. Wheeled equipment rolls across easily. Reusable and disposable. Saves labor & materials. Super absorbent fibers; moisture-proof backing. 4 1/2" x 36", 4/10/cs

Available in various sizes. Prevents chemicals and liquids from running through doorways. Wheeled equipment rolls across easily. Reusable and disposable. Saves labor & materials. Super absorbent fibers; moisture-proof backing.

4 1/2" x 36", 4/10/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Floor Mats
Product Number 280149
Product Name Tolco™ Stripper Stop™ - 4 1/2" x 36"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 493291 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Grey
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details