Image Labs International UNIQ UP-685

Description
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.
Description
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.
Datasheet
Datasheet Summary
Powered by GS/AI

The UNIQ UP-685 is a digital CCD camera featuring a 1/2,Äù progressive scan CCD imager with a resolution of 659 x 494 active pixels. It supports 10-bit RS-644 (LVDS) and Camera Link digital outputs, as well as analog output. The camera is capable of achieving a frame rate of 110 frames per second and has a pixel clock of 40 MHz. It includes a full frame shutter, asynchronous reset, and an S/N ratio of less than 56 dB, making it suitable for high-speed applications. Designed for versatility, the UP-685 is equipped with a C-mount lens and offers external exposure control. It operates effectively in a temperature range of -10 °C to +50 °C and requires a power supply of 12V DC at 280mA. The camera's compact dimensions (50mm x 39mm x 83mm) and lightweight design (200g) enhance its usability in various industrial applications, including machine vision, automated inspection, and motion capture.

Datasheet Summary
Powered by GS/AI

The UNIQ UP-685 is a digital CCD camera featuring a 1/2,Äù progressive scan CCD imager with a resolution of 659 x 494 active pixels. It supports 10-bit RS-644 (LVDS) and Camera Link digital outputs, as well as analog output. The camera is capable of achieving a frame rate of 110 frames per second and has a pixel clock of 40 MHz. It includes a full frame shutter, asynchronous reset, and an S/N ratio of less than 56 dB, making it suitable for high-speed applications. Designed for versatility, the UP-685 is equipped with a C-mount lens and offers external exposure control. It operates effectively in a temperature range of -10 °C to +50 °C and requires a power supply of 12V DC at 280mA. The camera's compact dimensions (50mm x 39mm x 83mm) and lightweight design (200g) enhance its usability in various industrial applications, including machine vision, automated inspection, and motion capture.

Suppliers

Company
Product
Description
Supplier Links
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

Supplier's Site Datasheet

Technical Specifications

  Image Labs International
Product Category Video Cameras
Product Number UNIQ UP-685
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Format / Output RS644 / LVDS
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details