The Basler A504k is a high-performance digital camera designed for industrial applications requiring high frame rates, utilizing CMOS technology. It features a resolution of 1280 x 1024 pixels and can achieve frame rates of up to 500 frames per second at full resolution. The camera supports both color and monochrome outputs and operates via a Camera Link interface, which allows for a maximum data transmission rate of 680 MB per second. The A504k camera is equipped with a compact housing measuring 41.5 mm x 90 mm x 90 mm and weighs a maximum of 610 grams. It requires a power supply of 12 VDC and has a maximum power consumption of 6.0 W. The camera supports various synchronization methods, including external triggers and free-run modes, and offers electronic exposure time control for flexibility in different lighting conditions. This camera is suitable for a range of applications, including dynamic motion inspection, semiconductor inspection, and manufacturing quality control. Its compatibility with various frame grabbers from multiple vendors enhances its versatility in different setups. The A504k also includes features such as LED indicators and test image generation to facilitate integration and troubleshooting.
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.
| Image Labs International | |
|---|---|
| Product Category | Video Cameras |
| Product Number | Basler A504k |
| Camera Function | Video |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera; Digital Camera |
| Format / Output | CameraLink |