ILSCO Corporation Machine Screw - Non Metric E-223

Description
SLOTTED TYPE STEEL MATERIAL 1/2 INCH 0.13 INCH HEAD HEIGHT 1/2 LENGTH - FRACTIONAL 0.49 INCH THREAD LENGTH #10 NOMINAL DIAMETER 32 TPI ROUND HEAD STYLE ILSCO[R] BRAND APPROVAL UL, CSA VOLTAGE RATING 600 V PACKAGING QUANTITY 100
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL 1/2 INCH 0.13 INCH HEAD HEIGHT 1/2 LENGTH - FRACTIONAL 0.49 INCH THREAD LENGTH #10 NOMINAL DIAMETER 32 TPI ROUND HEAD STYLE ILSCO[R] BRAND APPROVAL UL, CSA VOLTAGE RATING 600 V PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - E-223 - ILSCO Corporation
Cincinnati, OH, USA
Machine Screw - Non Metric
E-223
Machine Screw - Non Metric E-223
SLOTTED TYPE STEEL MATERIAL 1/2 INCH 0.13 INCH HEAD HEIGHT 1/2 LENGTH - FRACTIONAL 0.49 INCH THREAD LENGTH #10 NOMINAL DIAMETER 32 TPI ROUND HEAD STYLE ILSCO[R] BRAND APPROVAL UL, CSA VOLTAGE RATING 600 V PACKAGING QUANTITY 100
  • SLOTTED TYPE
  • STEEL MATERIAL
  • 1/2 INCH
  • 0.13 INCH HEAD HEIGHT
  • 1/2 LENGTH - FRACTIONAL
  • 0.49 INCH THREAD LENGTH
  • #10 NOMINAL DIAMETER
  • 32 TPI
  • ROUND HEAD STYLE
  • ILSCO[R] BRAND
  • APPROVAL UL, CSA
  • VOLTAGE RATING 600 V
  • PACKAGING QUANTITY 100
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Screws
Product Number E-223
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Setscrew, 1 in. Long, Qty 25 - SS25S100 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details