ILSCO Corporation Compression Cable Lug CSWS-2/0-38

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.021 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I45 DIE INDEX 0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND EXPANDED WIRE SIZE 4 TO 2/0 AWG TEMPERATURE RATING 90 DEG C CABLE ENTRY TYPE CHAMFERED TYPE CSWS MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.021 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I45 DIE INDEX 0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND EXPANDED WIRE SIZE 4 TO 2/0 AWG TEMPERATURE RATING 90 DEG C CABLE ENTRY TYPE CHAMFERED TYPE CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-2/0-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-2/0-38
Compression Cable Lug CSWS-2/0-38
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.021 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE I45 DIE INDEX 0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND EXPANDED WIRE SIZE 4 TO 2/0 AWG TEMPERATURE RATING 90 DEG C CABLE ENTRY TYPE CHAMFERED TYPE CSWS MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2.021 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I45 DIE INDEX
  • 0.875 INCH L X 0.811 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • EXPANDED WIRE SIZE 4 TO 2/0 AWG
  • TEMPERATURE RATING 90 DEG C
  • CABLE ENTRY TYPE CHAMFERED
  • TYPE CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-2/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details