ILSCO Corporation Compression Cable Lug CSWS-2/0-34

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.833 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/4 INCH STUD SIZE I-45 DIE INDEX 1.687 INCH L X 0.969 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.833 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/4 INCH STUD SIZE I-45 DIE INDEX 1.687 INCH L X 0.969 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-2/0-34 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-2/0-34
Compression Cable Lug CSWS-2/0-34
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.833 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/4 INCH STUD SIZE I-45 DIE INDEX 1.687 INCH L X 0.969 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.437 INCH OUTER DIAMETER 0.562 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2.833 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • I-45 DIE INDEX
  • 1.687 INCH L X 0.969 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.437 INCH
  • OUTER DIAMETER 0.562 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-2/0-34
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data