ILSCO Corporation Compression Cable Lug CSWS-1/0-516

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 1.981 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-42 DIE INDEX 0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.39 INCH ID X 0.515 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 1.981 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-42 DIE INDEX 0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.39 INCH ID X 0.515 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-1/0-516 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-1/0-516
Compression Cable Lug CSWS-1/0-516
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 1.981 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE I-42 DIE INDEX 0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.39 INCH ID X 0.515 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 1.981 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-42 DIE INDEX
  • 0.875 INCH L X 0.738 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.39 INCH ID X 0.515 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-1/0-516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Blade Terminals - 1787248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details