ILSCO Corporation Compression Cable Lug CSWN-750-38

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-750-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-750-38
Compression Cable Lug CSWN-750-38
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-750-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details