ILSCO Corporation Compression Cable Lug CSWN-750-12-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.527 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 2.125 INCH L X 1.298 INCH W X 0.36 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.527 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 2.125 INCH L X 1.298 INCH W X 0.36 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-750-12-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-750-12-1
Compression Cable Lug CSWN-750-12-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 4.527 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-106 DIE INDEX 2.125 INCH L X 1.298 INCH W X 0.36 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.527 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-106 DIE INDEX
  • 2.125 INCH L X 1.298 INCH W X 0.36 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-750-12-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details