ILSCO Corporation Compression Cable Lug CSWN-500-38

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-87 DIE INDEX 0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-87 DIE INDEX 0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-500-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-500-38
Compression Cable Lug CSWN-500-38
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.907 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-87 DIE INDEX 0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.991 INCH OUTER DIAMETER 1.25 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.907 INCH OVERALL LENGTH
  • 1.3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-87 DIE INDEX
  • 0.875 INCH L X 1.047 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.991 INCH
  • OUTER DIAMETER 1.25 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-500-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details