ILSCO Corporation Compression Cable Lug CSWN-400-10

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.417 INCH OVERALL LENGTH 1.188 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE #10 STUD SIZE I-76 DIE INDEX 0.562 INCH L X 0.922 INCH W X 0.236 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.417 INCH OVERALL LENGTH 1.188 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE #10 STUD SIZE I-76 DIE INDEX 0.562 INCH L X 0.922 INCH W X 0.236 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-400-10 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-400-10
Compression Cable Lug CSWN-400-10
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 2.417 INCH OVERALL LENGTH 1.188 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE #10 STUD SIZE I-76 DIE INDEX 0.562 INCH L X 0.922 INCH W X 0.236 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.75 INCH ID X 0.937 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWN MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.417 INCH OVERALL LENGTH
  • 1.188 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • #10 STUD SIZE
  • I-76 DIE INDEX
  • 0.562 INCH L X 0.922 INCH W X 0.236 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.75 INCH ID X 0.937 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-400-10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details