ILSCO Corporation Compression Cable Lug CSWN-4/0-14

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.241 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-54 DIE INDEX 0.875 INCH L X 0.672 INCH W X 0.192 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.241 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-54 DIE INDEX 0.875 INCH L X 0.672 INCH W X 0.192 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-4/0-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-4/0-14
Compression Cable Lug CSWN-4/0-14
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.241 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-54 DIE INDEX 0.875 INCH L X 0.672 INCH W X 0.192 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 2.241 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-54 DIE INDEX
  • 0.875 INCH L X 0.672 INCH W X 0.192 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-4/0-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details