ILSCO Corporation Compression Cable Lug CSWN-250-14

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 2.469 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/4 INCH STUD SIZE I-62 DIE INDEX 0.875 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 2.469 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/4 INCH STUD SIZE I-62 DIE INDEX 0.875 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-250-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-250-14
Compression Cable Lug CSWN-250-14
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 2.469 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/4 INCH STUD SIZE I-62 DIE INDEX 0.875 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 2.469 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-62 DIE INDEX
  • 0.875 INCH L X 0.735 INCH W X 0.202 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-250-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details