SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.021 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
0.875 INCH L X 0.547 INCH W X 0.16 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.021 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
0.875 INCH L X 0.547 INCH W X 0.16 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.021 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
0.875 INCH L X 0.547 INCH W X 0.16 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
BLACK COLOR
2.021 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
2/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
0.875 INCH L X 0.547 INCH W X 0.16 INCH THK PAD SIZE