ILSCO Corporation Compression Cable Lug CSWN-2/0-14-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWN-2/0-14-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWN-2/0-14-1
Compression Cable Lug CSWN-2/0-14-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWN MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWN MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWN-2/0-14-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data