SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
1.83 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
0.875 INCH L X 0.453 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.359 INCH
OUTER DIAMETER 0.468 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
1.83 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
0.875 INCH L X 0.453 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.359 INCH
OUTER DIAMETER 0.468 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
1.83 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
0.875 INCH L X 0.453 INCH W X 0.14 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.359 INCH
OUTER DIAMETER 0.468 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
1.83 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
0.875 INCH L X 0.453 INCH W X 0.14 INCH THK PAD SIZE