SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-37 DIE INDEX
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL