SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
1.981 INCH OVERALL LENGTH
0.75 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.5 INCH W X 0.158 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.515 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
1.981 INCH OVERALL LENGTH
0.75 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.5 INCH W X 0.158 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.515 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
1.981 INCH OVERALL LENGTH
0.75 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.5 INCH W X 0.158 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.39 INCH
OUTER DIAMETER 0.515 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWN MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
1.981 INCH OVERALL LENGTH
0.75 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-42 DIE INDEX
0.875 INCH L X 0.5 INCH W X 0.158 INCH THK PAD SIZE