SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.132 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-21 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.179 INCH
OUTER DIAMETER 0.272 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.132 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-21 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.179 INCH
OUTER DIAMETER 0.272 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.132 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-21 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.179 INCH
OUTER DIAMETER 0.272 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
RED COLOR
2.132 INCH OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-21 DIE INDEX
1.437 INCH L X 0.486 INCH W X 0.093 INCH THK PAD SIZE