ILSCO Corporation Compression Cable Lug CSWD-8-12-134

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.695 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-21 DIE INDEX 3 INCH L X 0.755 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.695 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-21 DIE INDEX 3 INCH L X 0.755 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-8-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-8-12-134
Compression Cable Lug CSWD-8-12-134
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 3.695 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-21 DIE INDEX 3 INCH L X 0.755 INCH W X 0.093 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 3.695 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-21 DIE INDEX
  • 3 INCH L X 0.755 INCH W X 0.093 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-8-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers