ILSCO Corporation Compression Cable Lug CSWD-750-58-112

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 5.402 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/2 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 5.402 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/2 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-750-58-112 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-750-58-112
Compression Cable Lug CSWD-750-58-112
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 5.402 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE I-106 DIE INDEX 3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE 2 PAD HOLE(S) 1 1/2 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 1.031 INCH OUTER DIAMETER 1.313 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5.402 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • I-106 DIE INDEX
  • 3 INCH L X 1.901 INCH W X 0.282 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 1/2 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 1.031 INCH
  • OUTER DIAMETER 1.313 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-750-58-112
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data