SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.244 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-99 DIE INDEX
3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
2 PAD HOLE(S)
1 7/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.991 INCH
OUTER DIAMETER 1.25 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.244 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-99 DIE INDEX
3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
2 PAD HOLE(S)
1 7/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.991 INCH
OUTER DIAMETER 1.25 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PINK COLOR
5.244 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
700 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-99 DIE INDEX
3 INCH L X 1.816 INCH W X 0.259 INCH THK PAD SIZE
2 PAD HOLE(S)
1 7/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.991 INCH
OUTER DIAMETER 1.25 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL