ILSCO Corporation Compression Cable Lug CSWD-500-14-34

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/4 INCH STUD SIZE I-87 DIE INDEX 1.437 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/4 INCH STUD SIZE I-87 DIE INDEX 1.437 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-500-14-34 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-500-14-34
Compression Cable Lug CSWD-500-14-34
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 3.469 INCH OVERALL LENGTH 1.3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1/4 INCH STUD SIZE I-87 DIE INDEX 1.437 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.828 INCH OUTER DIAMETER 1.062 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.469 INCH OVERALL LENGTH
  • 1.3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-87 DIE INDEX
  • 1.437 INCH L X 1.535 INCH W X 0.234 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.828 INCH
  • OUTER DIAMETER 1.062 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-500-14-34
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Turret Connectors - 36-1592-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details