SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.991 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
2.625 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
2 PAD HOLE(S)
1 3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.991 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
2.625 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
2 PAD HOLE(S)
1 3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.991 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
2.625 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
2 PAD HOLE(S)
1 3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.546 INCH
OUTER DIAMETER 0.687 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.991 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
2.625 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE