ILSCO Corporation Compression Cable Lug CSWD-4/0-14-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.053 INCH OVERALL LENGTH 0.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-54 DIE INDEX 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.053 INCH OVERALL LENGTH 0.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-54 DIE INDEX 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-4/0-14-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-4/0-14-1
Compression Cable Lug CSWD-4/0-14-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.053 INCH OVERALL LENGTH 0.875 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-54 DIE INDEX 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.546 INCH OUTER DIAMETER 0.687 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 3.053 INCH OVERALL LENGTH
  • 0.875 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-54 DIE INDEX
  • 1.687 INCH L X 0.999 INCH W X 0.141 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.546 INCH
  • OUTER DIAMETER 0.687 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-4/0-14-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details