SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
4.686 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-71 DIE INDEX
3 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.703 INCH ID X 0.89 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
4.686 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-71 DIE INDEX
3 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.703 INCH ID X 0.89 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
4.686 INCH OVERALL LENGTH
1.063 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
350 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-71 DIE INDEX
3 INCH L X 1.291 INCH W X 0.187 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.703 INCH ID X 0.89 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWD MODEL