ILSCO Corporation Compression Cable Lug CSWD-300-12-134

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.65 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-66 DIE INDEX 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.66 INCH ID X 0.812 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.65 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-66 DIE INDEX 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.66 INCH ID X 0.812 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-300-12-134 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-300-12-134
Compression Cable Lug CSWD-300-12-134
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.65 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 300 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-66 DIE INDEX 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.66 INCH ID X 0.812 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWD MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.65 INCH OVERALL LENGTH
  • 1.063 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-66 DIE INDEX
  • 3 INCH L X 1.189 INCH W X 0.152 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.66 INCH ID X 0.812 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-300-12-134
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data