SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
2.817 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.937 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.275 INCH
OUTER DIAMETER 0.375 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
2.817 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.937 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.275 INCH
OUTER DIAMETER 0.375 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
2.817 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.937 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
INNER DIAMETER 0.275 INCH
OUTER DIAMETER 0.375 INCH
WITH CHAMFERED TYPE CABLE ENTRY
CSWD MODEL
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
WHITE COLOR
2.817 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
5/16 INCH STUD SIZE
I-29 DIE INDEX
1.937 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE