SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.317 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.275 INCH ID X 0.375 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWD MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.317 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.275 INCH ID X 0.375 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.317 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.275 INCH ID X 0.375 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWD MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.317 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG CONDUCTOR SIZE
1/4 INCH STUD SIZE
I-29 DIE INDEX
1.437 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE