ILSCO Corporation Compression Cable Lug CSWD-250-516-1

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.531 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.531 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWD-250-516-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWD-250-516-1
Compression Cable Lug CSWD-250-516-1
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL YELLOW COLOR 3.531 INCH OVERALL LENGTH 1.063 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE I-62 DIE INDEX 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CSWD MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.531 INCH OVERALL LENGTH
  • 1.063 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • I-62 DIE INDEX
  • 1.937 INCH L X 1.088 INCH W X 0.157 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWD-250-516-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data