ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
RED COLOR
1.201 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
#8 TO #10 STUD SIZE
0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.185 INCH
OUTER DIAMETER 0.256 INCH
CRAM MODEL
ILSCO Corporation
Done
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
RED COLOR
1.201 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
#8 TO #10 STUD SIZE
0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.185 INCH
OUTER DIAMETER 0.256 INCH
CRAM MODEL
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
RED COLOR
1.201 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
#8 TO #10 STUD SIZE
0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE
1 PAD HOLE(S)
ILSCO[R] BRAND
INNER DIAMETER 0.185 INCH
OUTER DIAMETER 0.256 INCH
CRAM MODEL
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
RED COLOR
1.201 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
8 AWG CONDUCTOR SIZE
#8 TO #10 STUD SIZE
0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE