ILSCO Corporation Compression Cable Lug CRA-8-38M

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.276 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.185 INCH OUTER DIAMETER 0.256 INCH CRAM MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.276 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.185 INCH OUTER DIAMETER 0.256 INCH CRAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-8-38M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-8-38M
Compression Cable Lug CRA-8-38M
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.276 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.185 INCH OUTER DIAMETER 0.256 INCH CRAM MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • RED COLOR
  • 1.276 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.185 INCH
  • OUTER DIAMETER 0.256 INCH
  • CRAM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-8-38M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details