ILSCO Corporation Compression Cable Lug CRA-8-14M

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-8-14M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-8-14M
Compression Cable Lug CRA-8-14M
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • RED COLOR
  • 1.201 INCH OVERALL LENGTH
  • 0.4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • ROHS COMPATIBLE
  • SIZE 0.185 INCH ID X 0.256 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CRA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-8-14M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details