ILSCO Corporation Compression Cable Lug CRA-6-38M

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.409 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.067 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.232 INCH OUTER DIAMETER 0.299 INCH CRAM MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.409 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.067 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.232 INCH OUTER DIAMETER 0.299 INCH CRAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-6-38M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-6-38M
Compression Cable Lug CRA-6-38M
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.409 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.067 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.232 INCH OUTER DIAMETER 0.299 INCH CRAM MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • BLUE COLOR
  • 1.409 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.724 INCH L X 0.598 INCH W X 0.067 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.232 INCH
  • OUTER DIAMETER 0.299 INCH
  • CRAM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-6-38M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details