ILSCO Corporation Compression Cable Lug CRA-6-12M

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.551 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.232 INCH ID X 0.299 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.551 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.232 INCH ID X 0.299 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-6-12M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-6-12M
Compression Cable Lug CRA-6-12M
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.551 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.232 INCH ID X 0.299 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • BLUE COLOR
  • 1.551 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • ROHS COMPATIBLE
  • SIZE 0.232 INCH ID X 0.299 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CRA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-6-12M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Terminals - Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers