ILSCO Corporation Compression Cable Lug CRA-4-10M

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.496 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE 0.681 INCH L X 0.516 INCH W X 0.075 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.283 INCH OUTER DIAMETER 0.362 INCH CRAM MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.496 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE 0.681 INCH L X 0.516 INCH W X 0.075 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.283 INCH OUTER DIAMETER 0.362 INCH CRAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-4-10M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-4-10M
Compression Cable Lug CRA-4-10M
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.496 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE #10 STUD SIZE 0.681 INCH L X 0.516 INCH W X 0.075 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.283 INCH OUTER DIAMETER 0.362 INCH CRAM MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GRAY COLOR
  • 1.496 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • 0.681 INCH L X 0.516 INCH W X 0.075 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.283 INCH
  • OUTER DIAMETER 0.362 INCH
  • CRAM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-4-10M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details