ILSCO Corporation Compression Cable Lug CRA-2-38M

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.362 INCH OUTER DIAMETER 0.461 INCH CRAM MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.362 INCH OUTER DIAMETER 0.461 INCH CRAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-2-38M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-2-38M
Compression Cable Lug CRA-2-38M
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.362 INCH OUTER DIAMETER 0.461 INCH CRAM MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GREEN COLOR
  • 1.72 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.362 INCH
  • OUTER DIAMETER 0.461 INCH
  • CRAM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-2-38M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details