ILSCO Corporation Compression Cable Lug CRA-2-14M

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-2-14M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-2-14M
Compression Cable Lug CRA-2-14M
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GREEN COLOR
  • 1.72 INCH OVERALL LENGTH
  • 0.575 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • ROHS COMPATIBLE
  • SIZE 0.362 INCH ID X 0.461 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CRA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-2-14M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details