ILSCO Corporation Compression Cable Lug CRA-2/0-38M

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.512 INCH ID X 0.63 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.512 INCH ID X 0.63 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-2/0-38M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-2/0-38M
Compression Cable Lug CRA-2/0-38M
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE ROHS COMPATIBLE SIZE 0.512 INCH ID X 0.63 INCH OD TEMPERATURE RATING 90 DEG C CRA MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • ORANGE COLOR
  • 2.161 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • ROHS COMPATIBLE
  • SIZE 0.512 INCH ID X 0.63 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CRA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-2/0-38M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details