ILSCO Corporation Compression Cable Lug CRA-1-14M

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL PINK COLOR 1.831 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.406 INCH OUTER DIAMETER 0.516 INCH CRAM MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL PINK COLOR 1.831 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.406 INCH OUTER DIAMETER 0.516 INCH CRAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CRA-1-14M - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CRA-1-14M
Compression Cable Lug CRA-1-14M
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL PINK COLOR 1.831 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.406 INCH OUTER DIAMETER 0.516 INCH CRAM MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • PINK COLOR
  • 1.831 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.406 INCH
  • OUTER DIAMETER 0.516 INCH
  • CRAM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CRA-1-14M
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data