ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.902 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.89 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT BARREL TYPE
ROHS COMPATIBLE
SIZE 0.406 INCH ID X 0.516 INCH OD
TEMPERATURE RATING 90 DEG C
CRA MODEL
ILSCO Corporation
Done
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.902 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.89 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT BARREL TYPE
ROHS COMPATIBLE
SIZE 0.406 INCH ID X 0.516 INCH OD
TEMPERATURE RATING 90 DEG C
CRA MODEL
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.902 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.89 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT BARREL TYPE
ROHS COMPATIBLE
SIZE 0.406 INCH ID X 0.516 INCH OD
TEMPERATURE RATING 90 DEG C
CRA MODEL
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
PINK COLOR
1.902 INCH OVERALL LENGTH
0.625 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, CSA APPROVAL
35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.89 INCH L X 0.815 INCH W X 0.11 INCH THK PAD SIZE