ILSCO Corporation Terminal Pin Adapter CPM-500

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-31/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 2-13/32 INCH L COVER SIZE 11/16 INCH DIA X 1-7/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID X 1-3/8 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-31/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 2-13/32 INCH L COVER SIZE 11/16 INCH DIA X 1-7/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID X 1-3/8 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - CPM-500 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
CPM-500
Terminal Pin Adapter CPM-500
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-31/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 2-13/32 INCH L COVER SIZE 11/16 INCH DIA X 1-7/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID X 1-3/8 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL
  • 3-31/32 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 2-13/32 INCH L COVER SIZE
  • 11/16 INCH DIA X 1-7/8 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE PINK
  • SIZE 55/64 INCH ID X 1-3/8 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • CPM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CPM-500
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details