ILSCO Corporation Terminal Pin Adapter CPM-350

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-11/16 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 2-27/32 INCH L COVER SIZE 17/32 INCH DIA X 1-5/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE BROWN SIZE 23/32 INCH ID X 1-5/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-11/16 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 2-27/32 INCH L COVER SIZE 17/32 INCH DIA X 1-5/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE BROWN SIZE 23/32 INCH ID X 1-5/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - CPM-350 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
CPM-350
Terminal Pin Adapter CPM-350
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-11/16 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 2-27/32 INCH L COVER SIZE 17/32 INCH DIA X 1-5/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE BROWN SIZE 23/32 INCH ID X 1-5/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL
  • 3-11/16 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 KCMIL CONDUCTOR SIZE
  • 2-27/32 INCH L COVER SIZE
  • 17/32 INCH DIA X 1-5/8 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE BROWN
  • SIZE 23/32 INCH ID X 1-5/32 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • CPM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CPM-350
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details