ILSCO Corporation Terminal Pin Adapter CPM-3/0

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-1/4 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 2-3/32 INCH L COVER SIZE 3/8 INCH DIA X 1-3/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 1/2 INCH ID X 29/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-1/4 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 2-3/32 INCH L COVER SIZE 3/8 INCH DIA X 1-3/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 1/2 INCH ID X 29/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - CPM-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
CPM-3/0
Terminal Pin Adapter CPM-3/0
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-1/4 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 2-3/32 INCH L COVER SIZE 3/8 INCH DIA X 1-3/8 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 1/2 INCH ID X 29/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 2-3/32 INCH L COVER SIZE
  • 3/8 INCH DIA X 1-3/8 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE WHITE
  • SIZE 1/2 INCH ID X 29/32 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • CPM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CPM-3/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details