ILSCO Corporation Terminal Pin Adapter CPM-250

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-9/16 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 2-27/32 INCH L COVER SIZE 15/32 INCH DIA X 1-1/2 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE BROWN SIZE 39/64 INCH ID X 1-5/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-9/16 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 2-27/32 INCH L COVER SIZE 15/32 INCH DIA X 1-1/2 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE BROWN SIZE 39/64 INCH ID X 1-5/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - CPM-250 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
CPM-250
Terminal Pin Adapter CPM-250
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 3-9/16 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 2-27/32 INCH L COVER SIZE 15/32 INCH DIA X 1-1/2 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE BROWN SIZE 39/64 INCH ID X 1-5/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL
  • 3-9/16 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 2-27/32 INCH L COVER SIZE
  • 15/32 INCH DIA X 1-1/2 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE BROWN
  • SIZE 39/64 INCH ID X 1-5/32 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • CPM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CPM-250
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details