ILSCO Corporation Terminal Pin Adapter CPM-1

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 2-11/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1-11/16 INCH L COVER SIZE 17/64 INCH DIA X 1 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE ORANGE SIZE 23/64 INCH ID X 21/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 2-11/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1-11/16 INCH L COVER SIZE 17/64 INCH DIA X 1 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE ORANGE SIZE 23/64 INCH ID X 21/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - CPM-1 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
CPM-1
Terminal Pin Adapter CPM-1
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL 2-11/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1-11/16 INCH L COVER SIZE 17/64 INCH DIA X 1 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE ORANGE SIZE 23/64 INCH ID X 21/32 INCH OD TEMPERATURE RATING 90 DEG C INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER CPM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL
  • 2-11/32 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1-11/16 INCH L COVER SIZE
  • 17/64 INCH DIA X 1 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE ORANGE
  • SIZE 23/64 INCH ID X 21/32 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • CPM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CPM-1
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details