ILSCO Corporation Mechanical Cable Lug CP-8

Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 51/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 13/64 INCH SIZE 27/64 INCH H PACKAGING QUANTITY 100 CP MODEL
Datasheet
Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 51/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 13/64 INCH SIZE 27/64 INCH H PACKAGING QUANTITY 100 CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-8
Mechanical Cable Lug CP-8
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 51/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 13/64 INCH SIZE 27/64 INCH H PACKAGING QUANTITY 100 CP MODEL
  • HIGH CONDUCTIVITY COPPER ALLOY MATERIAL
  • 51/64 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 8 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • STUD HOLE SIZE 13/64 INCH
  • SIZE 27/64 INCH H
  • PACKAGING QUANTITY 100
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CP-8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Crimping Kits - 102965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details