ILSCO Corporation Mechanical Cable Lug CP-500

Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 2-31/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/32 INCH SIZE 1-7/16 INCH H PACKAGING QUANTITY 6 CP MODEL
Datasheet
Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 2-31/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/32 INCH SIZE 1-7/16 INCH H PACKAGING QUANTITY 6 CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-500
Mechanical Cable Lug CP-500
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 2-31/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 17/32 INCH SIZE 1-7/16 INCH H PACKAGING QUANTITY 6 CP MODEL
  • HIGH CONDUCTIVITY COPPER ALLOY MATERIAL
  • 2-31/32 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • STUD HOLE SIZE 17/32 INCH
  • SIZE 1-7/16 INCH H
  • PACKAGING QUANTITY 6
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CP-500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Insulated Ferrules - 2787.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details