ILSCO Corporation Mechanical Cable Lug CP-250-B2

Description
COPPER ALLOY MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/8 INCH STUD SIZE 15/16 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V CP MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/8 INCH STUD SIZE 15/16 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-250-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-250-B2
Mechanical Cable Lug CP-250-B2
COPPER ALLOY MATERIAL 1 31/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 3/8 INCH STUD SIZE 15/16 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V CP MODEL
  • COPPER ALLOY MATERIAL
  • 1 31/32 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 3/8 INCH STUD SIZE
  • 15/16 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2 PER BAG
  • VOLTAGE RATING 2000 V
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CP-250-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details