ILSCO Corporation Mechanical Cable Lug CP-0-B2

Description
COPPER ALLOY MATERIAL 1 1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 5/16 INCH STUD SIZE 3/4 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V CP MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 5/16 INCH STUD SIZE 3/4 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-0-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-0-B2
Mechanical Cable Lug CP-0-B2
COPPER ALLOY MATERIAL 1 1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 5/16 INCH STUD SIZE 3/4 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V CP MODEL
  • COPPER ALLOY MATERIAL
  • 1 1/2 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • 3/4 INCH W X 0.1 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2 PER BAG
  • VOLTAGE RATING 2000 V
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CP-0-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details